MCZ33905CD3EK详情
Freescale MCZ33905CD3EK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
54-SSOP (0.295, 7.50mm Width) Exposed Pad
供应商器件包装
54-SOIC-EP
Factory colour
Silver
Package
Bulk
Base Product Number
MCZ33
厂商
飞思卡尔半导体
Product Status
活跃
系列
-
类型
Two-family home
应用
系统基础芯片
电压 - 供电
5.5V ~ 28V
界面
CAN, LIN
特征
Backlit nameplate
MCZ33905CD3EK拓展信息
Freescale
Freescale
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)








哦! 它是空的。