Freescale Semiconductor MC33390D
- 收藏
- 对比
MC33390D
909-MC33390D
接口 - 控制器
--
大陆
立即发货

LINE TRANSCEIVER, PDSO8, MS-012AA, SOIC-8
1最小包装量--
MC33390D详情
Freescale Semiconductor MC33390D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
,
Moisture Sensitivity Levels
1
Rohs Code
无
Manufacturer Part Number
MC33390D
Manufacturer
恩智浦半导体
Part Life Cycle Code
Obsolete
Ihs Manufacturer
NXP SEMICONDUCTORS
Risk Rank
5.74
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn/Pb)
Reach合规守则
not_compliant
接口IC类型
线路收发器
MC33390D拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。