Freescale Semiconductor, Inc. (NXP Semiconductors) MF3ICD4101DUD/04,0
- 收藏
- 对比
MF3ICD4101DUD/04,0
909-MF3ICD4101DUD/04,0
RFID 应答器、标签
--
大陆
立即发货

MF3ICD4101DUD/04,0 datasheet pdf and RFID Transponders, Tags product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
MF3ICD4101DUD/04,0详情
Freescale Semiconductor, Inc. (NXP Semiconductors) MF3ICD4101DUD/04,0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
5A992
Automotive
无
PPAP
无
PCB changed
8
Supplier Package
FFC
零件状态
Obsolete
引脚数量
8
MF3ICD4101DUD/04,0拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。