Freescale Semiconductor, Inc. (NXP Semiconductors) SL3S1002AC0,118
- 收藏
- 对比
SL3S1002AC0,118
909-SL3S1002AC0,118
RFID 应答器、标签
--
大陆
立即发货

SL3S1002AC0,118 datasheet pdf and RFID Transponders, Tags product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
SL3S1002AC0,118详情
Freescale Semiconductor, Inc. (NXP Semiconductors) SL3S1002AC0,118重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Package Height
0.25(Max)
Package Width
9.3(Max)
PCB changed
2
Supplier Package
FCS
包装
卷带
零件状态
Obsolete
引脚数量
2
SL3S1002AC0,118拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。