Freescale Semiconductor, Inc. (NXP Semiconductors) NCF2952ETT/T0E070J
- 收藏
- 对比
NCF2952ETT/T0E070J
909-NCF2952ETT/T0E070J
RFID 应答器、标签
--
大陆
立即发货

NCF2952ETT/T0E070J datasheet pdf and RFID Transponders, Tags product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
NCF2952ETT/T0E070J详情
Freescale Semiconductor, Inc. (NXP Semiconductors) NCF2952ETT/T0E070J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
供应商未确认
ECCN (US)
5A992
Automotive
有
PPAP
有
Mounting
表面贴装
Package Height
0.95(Max)
Package Width
4.5(Max)
Package Length
9.8(Max)
PCB changed
38
Standard Package Name
SOP
Supplier Package
TSSOP
Lead Shape
Gull-wing
零件状态
Obsolete
引脚数量
38
NCF2952ETT/T0E070J拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。