C21320000000033详情
HARTING C21320000000033重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
5
Type of connection cable
for sensors/automation
Cable/adapter structure
M12 - M12
Polarisation
A code - DeviceNet / CANopen
Connector 1
plug
Connector 2
plug
Wire insulation material
PVC
Kind of connector 1
male
Kind of connector 2
female
Spatial orientation 1
straight
Spatial orientation 2
straight
Engineering PN
M12 Cable Assembly A-cod st/st m/f 1,5m
Gross weight
85.4g
Certificates
RoHS compliant
Cable length
1.5m
C21320000000033拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING








哦! 它是空的。