C21320000000054详情
HARTING C21320000000054重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
3
Type of connector
M12
Connector
plug
Kind of connector
male
Polarisation
A code - DeviceNet / CANopen
Wire insulation material
PVC
Connector variant
with lead
Spatial orientation
straight
Electrical mounting
cables
Engineering PN
M12 Cable Assembly A-cod st/- m/- 1,0m
Gross weight
43.5g
Certificates
RoHS compliant
Cable length
1m
C21320000000054拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING








哦! 它是空的。