HEYCO PRODUCTS S6468
- 收藏
- 对比
S6468
1084-S6468
配件
--
大陆
立即发货

Heyco® SunScreen® Wire Mesh - For use with Heyco SunScreener Clips - Black
1最小包装量--
S6468详情
HEYCO PRODUCTS S6468重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel, Galvanized, PVC Coated
Package
Box
厂商
Heyco Products Corporation
Product Status
活跃
For Use With/Related Products
-
Shipping Restrictions
Due to size or weight of the product, your shipping charge may increase.
Unit Weight
0.634931 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Heyco
Brand
Heyco
Tradename
HEYClip
RoHS
Details
系列
Heyco® SunScreener®
子类别
Wire & Cable Management
配件类型
Wire Mesh
产品类别
电缆支架
特征
-
产品类别
Cable Mounting & Accessories
S6468拓展信息







哦! 它是空的。