Honeywell Sensing and Productivity Solutions 2PB536
- 收藏
- 对比
2PB536
1114-2PB536
按钮开关
--
大陆
立即发货

Switch Push Button N.O./N.C. DPDT Round Plunger Solder Panel Mount
1最小包装量--
2PB536详情
Honeywell Sensing and Productivity Solutions 2PB536重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
底架
Panel
安装类型
Panel Mount, Rear
包装
Bulk
系列
PB
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Solder
类型
Standard
终端样式
焊片
执行器类型
Round, Plunger, Metal
电路
SPDT x 2
开关功能
On-Mom
颜色 - 执行器/盖
Silver
投掷配置
单刀双掷
RoHS状态
符合RoHS标准
2PB536拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions










哦! 它是空的。