SE2-35-165-PP-W详情
IDEC SE2-35-165-PP-W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Surface protection
Continuously galvanized
Type of fastening
Cover clamp
Material quality
Other
Manufacturer Part Number
SE2-35-165-PP-W
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
子类别
Sensors
产品类别
光学传感器
产品类别
安全光幕
宽度
150
SE2-35-165-PP-W拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。