SG2-L3-080-PP-W详情
IDEC SG2-L3-080-PP-W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Degree of protection (IP)
IP67
Permitted cable outer temperature during assembling/handling
-20 - 90
Rated current In
4
Permitted cable outer temperature after assembling without vibration
-40 - 105
Manufacturer Part Number
SG2-L3-080-PP-W
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
SG2
子类别
Sensors
产品类别
光学传感器
产品类别
安全光幕
SG2-L3-080-PP-W拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。