SE4-20-165-PP-W详情
IDEC SE4-20-165-PP-W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1.5 - 25
Pollution degree
3
Connectable conductor cross section solid-core
1.5 - 35
Manufacturer Part Number
SE4-20-165-PP-W
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
子类别
Sensors
频率
50 - 60
产品类别
光学传感器
产品类别
安全光幕
SE4-20-165-PP-W拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。