AUIPS2031RTRR详情
Infineon AUIPS2031RTRR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
3
Package Body Material
PLASTIC/EPOXY
Package Equivalence Code
SMSIP3H,.38,90TB
Rohs Code
有
Manufacturer Part Number
AUIPS2031RTRR
Manufacturer
Infineon Technologies AG
Part Life Cycle Code
活跃
Ihs Manufacturer
INFINEON TECHNOLOGIES AG
Risk Rank
5.73
Usage Level
Automotive grade
子类别
外围设备驱动
端子位置
SINGLE
端子间距
2.3 mm
Reach合规守则
compliant
资历状况
不合格
电源
6/50 V
驱动程序位数
1
筛选水平
AEC-Q100
AUIPS2031RTRR拓展信息
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies








哦! 它是空的。