BCR400WE6327T详情
Infineon BCR400WE6327T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PPAP
Unknown
Mounting
表面贴装
Package Height
0.9(Max)
Package Width
1.25
Package Length
2
PCB changed
3
Tab
Tab
Standard Package Name
SOT
Supplier Package
SOT-343
Lead Shape
Gull-wing
Automotive
有
HTS
8542.39.00.01
EU RoHS
Compliant
包装
卷带
零件状态
Unconfirmed
引脚数量
4
BCR400WE6327T拓展信息
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies








哦! 它是空的。