BSP75A-E6327详情
Infineon BSP75A-E6327重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
供应商未确认
ECCN (US)
EAR99
HTS
8542.39.00.01
Automotive
Unknown
PPAP
Unknown
Mounting
表面贴装
Package Height
1.6
Package Width
3.5
Package Length
6.5
PCB changed
3
Tab
Tab
Standard Package Name
SOT
Supplier Package
SOT-223
Lead Shape
Gull-wing
包装
卷带
零件状态
Obsolete
引脚数量
4
BSP75A-E6327拓展信息
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon








哦! 它是空的。