BSP78E6327T详情
Infineon BSP78E6327T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8542.39.00.01
Automotive
有
PPAP
Unknown
Mounting
表面贴装
Package Height
1.6
Package Width
3.5
Package Length
6.5
PCB changed
3
Tab
Tab
Standard Package Name
SOT
Supplier Package
SOT-223
Lead Shape
Gull-wing
包装
卷带
零件状态
Unconfirmed
引脚数量
4
BSP78E6327T拓展信息
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon








哦! 它是空的。