BTS141XT详情
Infineon BTS141XT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
有
PPAP
Unknown
Mounting
通孔
Package Height
9.25
Package Width
4.4
Package Length
10
PCB changed
3
Tab
Tab
Supplier Package
TO-220AB
Lead Shape
通孔
零件状态
Obsolete
引脚数量
3
BTS141XT拓展信息
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon








哦! 它是空的。