BTS3046SDLXT详情
Infineon BTS3046SDLXT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
符合免除
ECCN (US)
EAR99
HTS
8541.29.00.95
SVHC
有
SVHC Exceeds Threshold
有
Automotive
有
PPAP
Unknown
Mounting
表面贴装
Package Height
2.3
Package Width
6.22
Package Length
6.5
PCB changed
2
Tab
Tab
Standard Package Name
TO-252
Supplier Package
DPAK
Lead Shape
Gull-wing
包装
卷带
零件状态
Unconfirmed
引脚数量
3
BTS3046SDLXT拓展信息
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon








哦! 它是空的。