BTS441TXK详情
Infineon BTS441TXK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
符合免除
ECCN (US)
EAR99
SVHC
有
SVHC Exceeds Threshold
有
Automotive
有
PPAP
Unknown
Mounting
通孔
Package Height
9.25
Package Width
4.4
Package Length
9.9
PCB changed
5
Tab
Tab
Standard Package Name
TO-220
Supplier Package
TO-220AB
Lead Shape
通孔
包装
Tube
零件状态
Obsolete
引脚数量
5
BTS441TXK拓展信息
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon








哦! 它是空的。