BTS500151TAAXT详情
Infineon BTS500151TAAXT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
有
PPAP
Unknown
Mounting
表面贴装
Package Height
4.4
Package Width
9.25
Package Length
10
PCB changed
6
Tab
Tab
Standard Package Name
TO-263
Supplier Package
D2PAK
Lead Shape
Gull-wing
零件状态
Obsolete
引脚数量
7
BTS500151TAAXT拓展信息
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon








哦! 它是空的。