BTS5210GT详情
Infineon BTS5210GT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8542.39.00.01
Automotive
有
PPAP
Unknown
Mounting
表面贴装
Package Height
1.47
Package Width
4
Package Length
8.75
PCB changed
14
Standard Package Name
SOP
Supplier Package
DSO
Lead Shape
Gull-wing
包装
卷带
零件状态
Unconfirmed
引脚数量
14
BTS5210GT拓展信息
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon








哦! 它是空的。