BTS5241LT详情
Infineon BTS5241LT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
供应商未确认
ECCN (US)
EAR99
HTS
8542.39.00.01
Automotive
Unknown
PPAP
Unknown
Mounting
表面贴装
Package Height
2.35
Package Width
7.5
Package Length
7.8
PCB changed
12
Standard Package Name
SOP
Supplier Package
DSO
Lead Shape
Gull-wing
包装
卷带
零件状态
Unconfirmed
引脚数量
12
BTS5241LT拓展信息
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon








哦! 它是空的。