BTS52422LXT详情
Infineon BTS52422LXT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
有
PPAP
Unknown
Mounting
表面贴装
Package Height
2.35
Package Width
7.5
Package Length
6.4
PCB changed
12
Standard Package Name
SOP
Supplier Package
DSO
Lead Shape
Gull-wing
零件状态
Obsolete
引脚数量
12
BTS52422LXT拓展信息
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon








哦! 它是空的。