IPS0151STRR详情
Infineon IPS0151STRR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
不合规
ECCN (US)
EAR99
Automotive
Unknown
PPAP
Unknown
Mounting
表面贴装
Package Height
4.83(Max)
Package Width
9.65(Max)
Package Length
10.67(Max)
PCB changed
2
Tab
Tab
Standard Package Name
TO-263
Supplier Package
D2PAK
Lead Shape
Gull-wing
包装
卷带
零件状态
Obsolete
引脚数量
3
IPS0151STRR拓展信息
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon








哦! 它是空的。