IPS021PBF详情
Infineon IPS021PBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8542.39.00.01
Automotive
无
PPAP
无
Mounting
通孔
Package Height
8.7(Max)
Package Width
4.55(Max)
Package Length
10.5(Max)
PCB changed
3
Tab
Tab
Standard Package Name
TO-220
Supplier Package
TO-220AB
Lead Shape
通孔
零件状态
Unconfirmed
引脚数量
3
IPS021PBF拓展信息
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon








哦! 它是空的。