IPS6031RTRRPBF详情
Infineon IPS6031RTRRPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
有
PPAP
Unknown
Mounting
表面贴装
Package Height
2.39(Max)
Package Width
6.22(Max)
Package Length
6.73(Max)
PCB changed
4
Tab
Tab
Standard Package Name
TO-252
Supplier Package
DPAK
Lead Shape
Gull-wing
包装
卷带
零件状态
Obsolete
引脚数量
5
IPS6031RTRRPBF拓展信息
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon








哦! 它是空的。