IR3315STRLPBF详情
Infineon IR3315STRLPBF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
符合免除
ECCN (US)
EAR99
Automotive
Unknown
Mounting
表面贴装
Package Height
4.83(Max)
Package Width
9.65(Max)
Package Length
10.67(Max)
PCB changed
4
Tab
Tab
Standard Package Name
TO-263
Supplier Package
D2PAK
Lead Shape
Gull-wing
包装
卷带
零件状态
Obsolete
引脚数量
5
IR3315STRLPBF拓展信息
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon








哦! 它是空的。