注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥14.285492
10
¥13.476879
100
¥12.714037
500
¥11.994374
1000
¥11.315448
Infineon SPI12N50C3
- 收藏
- 对比
SPI12N50C3详情
Infineon SPI12N50C3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
3 +Tab
Continuous Drain Current Id
11.6
Continuous Drain Current
11.6(A)
Drain-Source On-Volt
500(V)
Operating Temperature Classification
Military
Package Type
TO-262
Operating Temp Range
-55C to 150C
Gate-Source Voltage (Max)
±20(V)
Channel Mode
Enhancement
Number of Elements
1
Rad Hardened
无
Mounting
通孔
包装
Rail/Tube
类型
功率MOSFET
极性
N
功率耗散
125
信道型
N
SPI12N50C3拓展信息
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies







哦! 它是空的。