TLE7230GSXT详情
Infineon TLE7230GSXT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
有
PPAP
Unknown
Mounting
表面贴装
Package Height
1.47
Package Width
3.9
Package Length
8.65
PCB changed
24
Standard Package Name
SOP
Supplier Package
SSOP
Lead Shape
Gull-wing
零件状态
Obsolete
引脚数量
24
TLE7230GSXT拓展信息
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon








哦! 它是空的。