Integrated Device Technology (IDT) 72V03L35JG
- 收藏
- 对比
72V03L35JG
1179-72V03L35JG
集成电路(IC)
--
大陆
立即发货

72V03L35JG datasheet pdf and Integrated Circuits (ICs) product details from Integrated Device Technology (IDT) stock available at utmel
1最小包装量--
72V03L35JG详情
Integrated Device Technology (IDT) 72V03L35JG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
72V03L35JG
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Package Code
QFJ
Package Description
LCC-32
Risk Rank
5.09
Moisture Sensitivity Levels
1
JESD-609代码
e3
无铅代码
有
ECCN 代码
EAR99
端子表面处理
Matte Tin (Sn) - annealed
HTS代码
8542.32.00.71
Reach合规守则
compliant
引脚数量
32
72V03L35JG拓展信息
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)







哦! 它是空的。