Integrated Device Technology (IDT) 75P52100S83BXI
- 收藏
- 对比
75P52100S83BXI
1179-75P52100S83BXI
集成电路(IC)
--
大陆
立即发货

75P52100S83BXI datasheet pdf and Integrated Circuits (ICs) product details from Integrated Device Technology (IDT) stock available at utmel
1最小包装量--
75P52100S83BXI详情
Integrated Device Technology (IDT) 75P52100S83BXI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
75P52100S83BXI
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
5.89
Moisture Sensitivity Levels
3
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn63Pb37)
Reach合规守则
not_compliant
75P52100S83BXI拓展信息
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)







哦! 它是空的。