Integrated Device Technology (IDT) 853PLB180
- 收藏
- 对比
853PLB180
1179-853PLB180
集成电路(IC)
--
大陆
立即发货

853PLB180 datasheet pdf and Integrated Circuits (ICs) product details from Integrated Device Technology (IDT) stock available at utmel
1最小包装量--
853PLB180详情
Integrated Device Technology (IDT) 853PLB180重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
4
Manufacturer Part Number
853PLB180
Part Life Cycle Code
Obsolete
Ihs Manufacturer
NIHON INTER ELECTRONICS CORP
Package Description
DISK BUTTON, O-XXDB-X4
Risk Rank
5.84
Package Body Material
UNSPECIFIED
Package Shape
ROUND
Package Style
磁盘按钮
ECCN 代码
EAR99
HTS代码
8541.30.00.80
端子位置
UNSPECIFIED
终端形式
UNSPECIFIED
Reach合规守则
unknown
JESD-30代码
O-XXDB-X4
资历状况
不合格
触发装置类型
SCR
853PLB180拓展信息
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)







哦! 它是空的。