Integrated Device Technology (IDT) 97ULP844AYHLF-T
- 收藏
- 对比
97ULP844AYHLF-T
1179-97ULP844AYHLF-T
集成电路(IC)
--
大陆
立即发货

,
1最小包装量--
97ULP844AYHLF-T详情
Integrated Device Technology (IDT) 97ULP844AYHLF-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
97ULP844AYHLF-T
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Package Description
,
Risk Rank
5.72
Reflow Temperature-Max (s)
30
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
260
Reach合规守则
compliant
97ULP844AYHLF-T拓展信息
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)







哦! 它是空的。