Integrated Device Technology (IDT) ADC1215S105HN-C18
- 收藏
- 对比
ADC1215S105HN-C18
1179-ADC1215S105HN-C18
集成电路(IC)
--
大陆
立即发货

Analog to Digital Converters - ADC SINGLE CH 12 BITS ADC 105MSPS W/INP
1最小包装量--
ADC1215S105HN-C18详情
Integrated Device Technology (IDT) ADC1215S105HN-C18重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ADC1215S105HN-C18
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Package Code
VFQFPN
Package Description
,
Manufacturer Package Code
NLG40
Risk Rank
5.84
Moisture Sensitivity Levels
3
Reflow Temperature-Max (s)
未说明
JESD-609代码
e3
无铅代码
有
端子表面处理
Matte Tin (Sn)
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
260
Reach合规守则
unknown
引脚数量
40
Brand Name
集成设备技术
转换器类型
ADC, PROPRIETARY METHOD
输出位代码
二进制
ADC1215S105HN-C18拓展信息
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)







哦! 它是空的。