Integrated Device Technology (IDT) IC63LV1024-15JI
- 收藏
- 对比
IC63LV1024-15JI
1179-IC63LV1024-15JI
集成电路(IC)
--
大陆
立即发货

IC63LV1024-15JI datasheet pdf and Integrated Circuits (ICs) product details from Integrated Device Technology (IDT) stock available at utmel
1最小包装量--
IC63LV1024-15JI详情
Integrated Device Technology (IDT) IC63LV1024-15JI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
IC63LV1024-15JI
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
INTEGRATED SILICON SOLUTION INC
Risk Rank
5.71
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn/Pb)
Reach合规守则
compliant
IC63LV1024-15JI拓展信息
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)







哦! 它是空的。