Integrated Device Technology (IDT) ICS852911AVI
- 收藏
- 对比
ICS852911AVI
1179-ICS852911AVI
集成电路(IC)
--
大陆
立即发货

ICS852911AVI datasheet pdf and Integrated Circuits (ICs) product details from Integrated Device Technology (IDT) stock available at utmel
1最小包装量--
ICS852911AVI详情
Integrated Device Technology (IDT) ICS852911AVI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ICS852911AVI
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Package Code
LCC
Package Description
QCCJ, LDCC28,.5SQ
Risk Rank
5.91
无铅代码
无
HTS代码
8542.39.00.01
Reach合规守则
not_compliant
引脚数量
28
ICS852911AVI拓展信息
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)







哦! 它是空的。