Integrated Device Technology (IDT) ICS853111YLF
- 收藏
- 对比
ICS853111YLF
1179-ICS853111YLF
集成电路(IC)
--
大陆
立即发货

ICS853111YLF datasheet pdf and Integrated Circuits (ICs) product details from Integrated Device Technology (IDT) stock available at utmel
1最小包装量--
ICS853111YLF详情
Integrated Device Technology (IDT) ICS853111YLF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ICS853111YLF
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Package Code
QFP
Package Description
LQFP,
Risk Rank
5.8
无铅代码
有
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
32
ICS853111YLF拓展信息
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)







哦! 它是空的。