Integrated Device Technology (IDT) IDT72225LB35PF
- 收藏
- 对比
IDT72225LB35PF
1179-IDT72225LB35PF
集成电路(IC)
--
大陆
立即发货

IDT72225LB35PF datasheet pdf and Integrated Circuits (ICs) product details from Integrated Device Technology (IDT) stock available at utmel
1最小包装量--
IDT72225LB35PF详情
Integrated Device Technology (IDT) IDT72225LB35PF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
IDT72225LB35PF
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Package Code
QFP
Package Description
LQFP, QFP64,.66SQ,32
Risk Rank
5.7
无铅代码
无
ECCN 代码
EAR99
HTS代码
8542.32.00.71
Reach合规守则
not_compliant
引脚数量
64
IDT72225LB35PF拓展信息
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)







哦! 它是空的。