Integrated Device Technology (IDT) IDT74LVC16244APV
- 收藏
- 对比
IDT74LVC16244APV
1179-IDT74LVC16244APV
集成电路(IC)
--
大陆
立即发货

LVC/LCX/Z SERIES, QUAD 4-BIT DRIVER, TRUE OUTPUT, PDSO48
1最小包装量--
IDT74LVC16244APV详情
Integrated Device Technology (IDT) IDT74LVC16244APV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
IDT74LVC16244APV
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Part Package Code
SSOP
Package Description
SSOP, SSOP48,.4
Risk Rank
8.49
HTS代码
8542.39.00.01
Reach合规守则
not_compliant
引脚数量
48
IDT74LVC16244APV拓展信息
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)







哦! 它是空的。