Interion By Global Industrial 240254R
- 收藏
- 对比
240254R
1244-240254R
配件
--
大陆
立即发货

THREE WAY LOW-HIGH KIT FOR TWO 6
1最小包装量--
240254R详情
Interion By Global Industrial 240254R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Construction Material
Steel
包装
Box
零件状态
活跃
类型
连接器套件
颜色
Black
样式
3-Way
特征
Low-High
240254R拓展信息
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial







哦! 它是空的。