注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1156.220118
10
¥1090.773695
100
¥1029.031787
500
¥970.784709
1000
¥915.834626
Interion By Global Industrial 248917CH
- 收藏
- 对比
248917CH
1244-248917CH
配件
--
大陆
立即发货

LEFT HANDED RETURN TABLE, 36"W
--最小包装量--
¥
总价: ¥
248917CH详情
Interion By Global Industrial 248917CH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Construction Material
Laminate Top w/ Steel Frame
包装
Box
零件状态
活跃
类型
Return Table
颜色
Cherry
样式
Left-Handed
248917CH拓展信息
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial






哦! 它是空的。