注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥3057.373307
10
¥2884.314437
100
¥2721.051358
500
¥2567.029581
1000
¥2421.726024
Interion By Global Industrial 277533GY
- 收藏
- 对比
277533GY
1244-277533GY
配件
--
大陆
立即发货

DELUXE OFFICE PARTITION PANEL
--最小包装量--
¥
总价: ¥
277533GY详情
Interion By Global Industrial 277533GY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Construction Material
Steel
包装
Bulk
零件状态
活跃
类型
Partition Panel, Deluxe
颜色
Gray
样式
Non-Powered without Base
277533GY拓展信息
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial






哦! 它是空的。