注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1757.040994
10
¥1657.585841
100
¥1563.760228
500
¥1475.245502
1000
¥1391.741034
Interion By Global Industrial 6218HB-10
- 收藏
- 对比
6218HB-10
1244-6218HB-10
配件
--
大陆
立即发货

SHOP STOOL, 18-27" SEAT HEIGHT,
--最小包装量--
¥
总价: ¥
6218HB-10详情
Interion By Global Industrial 6218HB-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料 - 框架
Steel
Capacity (Pounds)
300
Seat Height
18" ~ 27"
Seat Type
Masonite Hardboard
包装
Box
零件状态
活跃
颜色
Black
样式
Shop Stool
6218HB-10拓展信息
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial






哦! 它是空的。