注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥4556.591665
10
¥4298.671381
100
¥4055.350356
500
¥3825.802227
1000
¥3609.247383
Interion By Global Industrial 695018GY
- 收藏
- 对比
695018GY
1244-695018GY
配件
--
大陆
立即发货

48-1/4"W X 73-1/2"H DELUXE FREES
--最小包装量--
¥
总价: ¥
695018GY详情
Interion By Global Industrial 695018GY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Construction Material
Steel
包装
Bulk
零件状态
活跃
类型
Deluxe, 2 Panel
颜色
Gray
样式
Freestanding Corner Divider
特征
Partial Window
695018GY拓展信息
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial






哦! 它是空的。