注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥5661.497186
10
¥5341.035079
100
¥5038.712345
500
¥4753.502212
1000
¥4484.436047
Interion By Global Industrial 695035BL
- 收藏
- 对比
695035BL
1244-695035BL
配件
--
大陆
立即发货

36-1/4"W X 43-1/2"H DELUXE FREES
--最小包装量--
¥
总价: ¥
695035BL详情
Interion By Global Industrial 695035BL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Construction Material
Steel
包装
Box
零件状态
活跃
类型
Deluxe, 3 Panel
颜色
Blue
样式
Freestanding Corner Divider
特征
Partial Window
695035BL拓展信息
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial






哦! 它是空的。