注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥5396.830082
10
¥5091.349134
100
¥4803.159559
500
¥4531.282606
1000
¥4274.794911
Interion By Global Industrial 695054BL
- 收藏
- 对比
695054BL
1244-695054BL
配件
--
大陆
立即发货

48-1/4"W X 72"H FREESTANDING 3-P
--最小包装量--
¥
总价: ¥
695054BL详情
Interion By Global Industrial 695054BL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Construction Material
Steel
包装
Bulk
零件状态
活跃
类型
Standard, 3 Panel
颜色
Blue
样式
Freestanding Corner Divider
695054BL拓展信息
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial






哦! 它是空的。