注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2204.890671
10
¥2080.085539
100
¥1962.344844
500
¥1851.268727
1000
¥1746.479925
Interion By Global Industrial 695064GY
- 收藏
- 对比
695064GY
1244-695064GY
配件
--
大陆
立即发货

24-1/4"W X 43-1/2"H DELUXE FREES
--最小包装量--
¥
总价: ¥
695064GY详情
Interion By Global Industrial 695064GY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Construction Material
Steel
包装
Box
零件状态
活跃
类型
Deluxe, 2 Panel
颜色
Gray
样式
Freestanding Corner Divider
695064GY拓展信息
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial






哦! 它是空的。