注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥4367.751806
10
¥4120.52057
100
¥3887.283557
500
¥3667.248642
1000
¥3459.668528
Interion By Global Industrial 695088BL
- 收藏
- 对比
695088BL
1244-695088BL
配件
--
大陆
立即发货

24-1/4"W X 61-1/2"H DELUXE FREES
--最小包装量--
¥
总价: ¥
695088BL详情
Interion By Global Industrial 695088BL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Construction Material
Steel
包装
Bulk
零件状态
活跃
类型
Deluxe, 3 Panel
颜色
Blue
样式
Freestanding Corner Divider
695088BL拓展信息
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial






哦! 它是空的。