注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥7437.996184
10
¥7016.977533
100
¥6619.790125
500
¥6245.08502
1000
¥5891.589641
Interion By Global Industrial 695117BL
- 收藏
- 对比
695117BL
1244-695117BL
配件
--
大陆
立即发货

60-1/4"W X 60"H FREESTANDING 3-P
--最小包装量--
¥
总价: ¥
695117BL详情
Interion By Global Industrial 695117BL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Construction Material
Steel
包装
Bulk
零件状态
活跃
类型
Standard, 3 Panel
颜色
Blue
样式
Freestanding Corner Divider
特征
Partial Window
695117BL拓展信息
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial






哦! 它是空的。