注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2822.870442
10
¥2663.08532
100
¥2512.344646
500
¥2370.136453
1000
¥2235.97779
Interion By Global Industrial JKB0110
- 收藏
- 对比
JKB0110
1244-JKB0110
配件
--
大陆
立即发货

BIG & TALL BONDED LEATHER EXECUT
--最小包装量--
¥
总价: ¥
JKB0110详情
Interion By Global Industrial JKB0110重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Capacity (Pounds)
400
Seat Height
19.63" ~ 23.25"
Seat Type
Upholstered, Bonded Leather
包装
Box
零件状态
活跃
颜色
Black
样式
Executive Chair
JKB0110拓展信息
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial
Interion By Global Industrial






哦! 它是空的。